DELL logo

DELL E Series E2020H computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275399
Info modified on:
21 Mar 2025, 12:29:35
Short summary description DELL E Series E2020H computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LCD Black:

DELL E Series E2020H, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description DELL E Series E2020H computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LCD Black:

DELL E Series E2020H. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.