DELL logo

DELL UltraSharp UP2718Q LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
408655
Info modified on:
30 Dec 2024, 17:23:58
Short summary description DELL UltraSharp UP2718Q LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:

DELL UltraSharp UP2718Q, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp UP2718Q LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:

DELL UltraSharp UP2718Q. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.