DELL UltraSharp U2722DE, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Silver
DELL UltraSharp U2722DE. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver