DELL logo

DELL UltraSharp U2424H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200478
Info modified on:
10 Jun 2025, 10:41:44
Short summary description DELL UltraSharp U2424H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL UltraSharp U2424H, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2424H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL UltraSharp U2424H. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.