DELL logo

DELL SD1-U0250 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Platinum, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117674
Info modified on:
04 Apr 2025, 11:03:50
Short summary description DELL SD1-U0250 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Platinum, Silver:

DELL SD1-U0250, 250 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 550 MB/s, 0,55 Gbit/s, Platinum, Silver

Long summary description DELL SD1-U0250 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Platinum, Silver:

DELL SD1-U0250. SSD capacity: 250 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 550 MB/s, Write speed: 550 MB/s. Data transfer rate: 0,55 Gbit/s. Product colour: Platinum, Silver

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.