DELL logo

DELL S Series S2422HG computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
312584
Info modified on:
21 Mar 2025, 18:09:15
Short summary description DELL S Series S2422HG computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2422HG, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description DELL S Series S2422HG computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2422HG. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.