DELL XPS 8940, 2,5 GHz, Intel® Core™ i9, 32 GB, 2 TB, DVD±RW, Windows 10 Pro
DELL XPS 8940. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i9, Processor model: i9-11900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC