DELL Inspiron 5477, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 1,13 TB, Windows 10 Home
DELL Inspiron 5477. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3,1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Grey