DELL logo

DELL Vostro 5890 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67532
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Vostro 5890 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Desktop PC Black:

DELL Vostro 5890, 2,9 GHz, Intel® Core™ i5, 8 GB, 1,26 TB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 5890 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Desktop PC Black:

DELL Vostro 5890. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.