DELL logo

DELL XPS 15 9500 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36008
Info modified on:
22 Jan 2025, 16:57:48
Short summary description DELL XPS 15 9500 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver:

DELL XPS 15 9500, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description DELL XPS 15 9500 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver:

DELL XPS 15 9500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.