DELL logo

DELL Precision 7780 Intel® Core™ i5 i5-13600HX Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6028
Info modified on:
01 Feb 2025, 05:40:46
Short summary description DELL Precision 7780 Intel® Core™ i5 i5-13600HX Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

DELL Precision 7780, Intel® Core™ i5, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description DELL Precision 7780 Intel® Core™ i5 i5-13600HX Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

DELL Precision 7780. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13600HX. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 3,02 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.