DELL logo

DELL Vostro 3478 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17902
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Vostro 3478 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Ubuntu Linux Black:

DELL Vostro 3478, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Vostro 3478 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Ubuntu Linux Black:

DELL Vostro 3478. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.