DELL logo

DELL Vostro Alienware M14x Intel® Core™ i7 i7-2670QM 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19974
Info modified on:
24 Jan 2025, 20:38:56
Short summary description DELL Vostro Alienware M14x Intel® Core™ i7 i7-2670QM 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

DELL Vostro Alienware M14x, Intel® Core™ i7, 2,2 GHz, 35,6 cm (14"), 4 GB, 750 GB, Windows 7 Home Premium

Long summary description DELL Vostro Alienware M14x Intel® Core™ i7 i7-2670QM 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

DELL Vostro Alienware M14x. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,92 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.