DELL logo

DELL XPS 15 Intel® Core™ i7 i7-4702HQ Laptop 39,6 cm (15.6") Touchscreen 16 GB DDR3-SDRAM 1,03 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 8.1 Pro English Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15960
Info modified on:
29 Jan 2025, 19:13:33
Short summary description DELL XPS 15 Intel® Core™ i7 i7-4702HQ Laptop 39,6 cm (15.6") Touchscreen 16 GB DDR3-SDRAM 1,03 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 8.1 Pro English Silver:

DELL XPS 15, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 3200 x 1800 pixels, 16 GB, 1,03 TB

Long summary description DELL XPS 15 Intel® Core™ i7 i7-4702HQ Laptop 39,6 cm (15.6") Touchscreen 16 GB DDR3-SDRAM 1,03 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 8.1 Pro English Silver:

DELL XPS 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702HQ, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,03 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.