DELL XPS 15, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB
DELL XPS 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Silver