DELL logo

DELL OptiPlex 9030 Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 A265 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88824
Info modified on:
07 Oct 2024, 17:40:17
Short summary description DELL OptiPlex 9030 Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 A265 Windows 7 Professional Black:

DELL OptiPlex 9030, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 7 Professional

Long summary description DELL OptiPlex 9030 Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 A265 Windows 7 Professional Black:

DELL OptiPlex 9030. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon R7 A265. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.