DELL XPS 8940, 2,9 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Home
DELL XPS 8940. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 360 W. Product type: PC