DELL logo

DELL S Series S2340L computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26283
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL S Series S2340L computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL S Series S2340L, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description DELL S Series S2340L computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL S Series S2340L. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.