DELL logo

DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 43,9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42636
Info modified on:
01 Feb 2025, 04:38:27
Short summary description DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 43,9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver:

DELL Inspiron 7779, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 43,9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver:

DELL Inspiron 7779. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.