DELL logo

DELL Inspiron 7559 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76972
Info modified on:
01 Feb 2025, 05:51:32
Short summary description DELL Inspiron 7559 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

DELL Inspiron 7559, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1,13 TB

Long summary description DELL Inspiron 7559 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

DELL Inspiron 7559. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.