DELL logo

DELL OptiPlex 7010 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Linux Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97240
Info modified on:
26 Jun 2024, 06:21:02
Short summary description DELL OptiPlex 7010 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Linux Mini Tower PC Black, Silver:

DELL OptiPlex 7010 MT, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Linux

Long summary description DELL OptiPlex 7010 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Linux Mini Tower PC Black, Silver:

DELL OptiPlex 7010 MT. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Linux. Power supply: 275 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.