DELL logo

DELL Inspiron 15 5542 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104036
Info modified on:
23 Jan 2025, 18:05:51
Short summary description DELL Inspiron 15 5542 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Black:

DELL Inspiron 15 5542, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 15 5542 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Black:

DELL Inspiron 15 5542. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Black. Weight: 2,18 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.