DELL logo

DELL PowerEdge R7415 server 1 TB Rack (2U) AMD EPYC 7251 2,1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10152
Info modified on:
11 Jul 2022, 14:00:36
Short summary description DELL PowerEdge R7415 server 1 TB Rack (2U) AMD EPYC 7251 2,1 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R7415, 2,1 GHz, 7251, 16 GB, DDR4-SDRAM, 1 TB, Rack (2U)

Long summary description DELL PowerEdge R7415 server 1 TB Rack (2U) AMD EPYC 7251 2,1 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R7415. Processor family: AMD EPYC, Processor frequency: 2,1 GHz, Processor model: 7251. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.