DELL logo

DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2403V2 1,8 GHz 4 GB DDR3-SDRAM Windows Server 2012 Essentials

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90731
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2403V2 1,8 GHz 4 GB DDR3-SDRAM Windows Server 2012 Essentials:

DELL PowerEdge T320, 1,8 GHz, E5-2403V2, 4 GB, DDR3-SDRAM, 1 TB, Tower (5U)

Long summary description DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2403V2 1,8 GHz 4 GB DDR3-SDRAM Windows Server 2012 Essentials:

DELL PowerEdge T320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1,8 GHz, Processor model: E5-2403V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA II. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Redundant power supply (RPS) support. Operating system installed: Windows Server 2012 Essentials. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.