DELL logo

DELL 492-BBIO mobile device charger Laptop Black AC Auto

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72869
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 492-BBIO mobile device charger Laptop Black AC Auto:

DELL 492-BBIO, Auto, AC, 1 m, Black

Long summary description DELL 492-BBIO mobile device charger Laptop Black AC Auto:

DELL 492-BBIO. Charger type: Auto, Power source type: AC, Charger compatibility: Laptop. Cable length: 1 m, Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.