DELL logo

DELL 490-BGKE graphics card NVIDIA A40 48 GB GDDR6

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38481
Info modified on:
20 Dec 2024, 05:09:52
Short summary description DELL 490-BGKE graphics card NVIDIA A40 48 GB GDDR6:

DELL 490-BGKE, A40, 48 GB, GDDR6, PCI Express x16 4.0

Long summary description DELL 490-BGKE graphics card NVIDIA A40 48 GB GDDR6:

DELL 490-BGKE. Graphics processor family: NVIDIA, Graphics processor: A40. Discrete graphics card memory: 48 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 4.0

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.