DELL logo

DELL NVIDIA Tesla M40 12 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112590
Info modified on:
02 Sept 2024, 20:26:31
Short summary description DELL NVIDIA Tesla M40 12 GB GDDR5:

DELL NVIDIA Tesla M40, Tesla M40, 12 GB, GDDR5, 384 bit, PCI Express x16 3.0

Long summary description DELL NVIDIA Tesla M40 12 GB GDDR5:

DELL NVIDIA Tesla M40. Graphics processor family: NVIDIA, Graphics processor: Tesla M40, Processor frequency: 948 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.