DELL logo

DELL AMD FirePro W7000 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69671
Info modified on:
14 Mar 2024, 18:16:54
Short summary description DELL AMD FirePro W7000 4 GB GDDR5:

DELL AMD FirePro W7000, FirePro W7000, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description DELL AMD FirePro W7000 4 GB GDDR5:

DELL AMD FirePro W7000. Graphics processor family: AMD, Graphics processor: FirePro W7000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.