DELL logo

DELL DMPU108e KVM switch Rack mounting Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127165
Info modified on:
01 Apr 2020, 06:36:21
Short summary description DELL DMPU108e KVM switch Rack mounting Black, Silver:

DELL DMPU108e, 1600 x 1200 pixels, Ethernet LAN, UXGA, Rack mounting, 1U, 18 W

Long summary description DELL DMPU108e KVM switch Rack mounting Black, Silver:

DELL DMPU108e. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Security algorithms: 128-bit SSL, AES, DES. HD type: UXGA, Maximum resolution: 1600 x 1200 pixels, Number of users: 1 user(s). Product colour: Black, Silver, Rack capacity: 1U. Power consumption (typical): 18 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.