DELL PowerEdge R440 + Windows Server 2019 Essentials, 2,1 GHz, 4208, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R440 + Windows Server 2019 Essentials. Processor family: Intel Xeon Silver, Processor frequency: 2,1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 550 W. Operating system installed: Windows Server 2019 Essentials. Chassis type: Rack (1U)