DELL Inspiron 3583, Intel® Pentium® Gold, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB
DELL Inspiron 3583. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 5405U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Ubuntu Linux. Product colour: Black, White