DELL logo

DELL Inspiron 3580 Intel® Celeron® 4205U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79132
Info modified on:
22 Jan 2025, 05:24:36
Short summary description DELL Inspiron 3580 Intel® Celeron® 4205U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 3580, Intel® Celeron®, 1,8 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, FreeDOS

Long summary description DELL Inspiron 3580 Intel® Celeron® 4205U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 3580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 4205U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: FreeDOS. Product colour: Black. Weight: 2,28 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.