DELL 2x Intel Xeon E5-4655 V3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, E5-4655V3, 2,9 GHz, 64-bit
DELL 2x Intel Xeon E5-4655 V3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 4S. Processor package size: 52.5 x 45 mm