DELL logo

DELL Vostro 3350 Intel® Core™ i3 i3-2330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Bronze

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47815
Info modified on:
24 Jan 2025, 20:39:05
Short summary description DELL Vostro 3350 Intel® Core™ i3 i3-2330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Bronze:

DELL Vostro 3350, Intel® Core™ i3, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Vostro 3350 Intel® Core™ i3 i3-2330M 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Bronze:

DELL Vostro 3350. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Product colour: Bronze

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.