DELL Inspiron 2350, 58,4 cm (23"), Full HD, Intel® Core™ i7, 12 GB, 1,02 TB, Windows 8.1
DELL Inspiron 2350. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,5 GHz. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon HD 8690A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver