DELL logo

DELL 2209WA computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99148
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL 2209WA computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

DELL 2209WA, 55,9 cm (22"), 1680 x 1050 pixels, 6 ms, Black

Long summary description DELL 2209WA computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

DELL 2209WA. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.