DELL logo

DELL Latitude E5570 Intel® Core™ i5 i5-6440HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M370 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40944
Info modified on:
23 Jan 2025, 18:06:19
Short summary description DELL Latitude E5570 Intel® Core™ i5 i5-6440HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M370 Windows 10 Home Black:

DELL Latitude E5570, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E5570 Intel® Core™ i5 i5-6440HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M370 Windows 10 Home Black:

DELL Latitude E5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6440HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.