DELL 1R8CR, 16 GB, 1 x 16 GB, DDR4, 2133 MHz
DELL 1R8CR. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz