Dell Wyse 5213, 54,6 cm (21.5"), Full HD, AMD G, 2 GB, 2 GB, Wyse Thin OS 8.0
Dell Wyse 5213. Product type: All-in-One thin client. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD G, Processor frequency: 1,4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Built-in camera. Operating system installed: Wyse Thin OS 8.0. Product colour: Black