Dell Wyse logo

Dell Wyse T10 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60650
Info modified on:
26 Jun 2024, 05:58:48
Short summary description Dell Wyse T10 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510:

Dell Wyse T10, 1 GHz, Marvell ARM, Armada 510, 1 GB, Flash, 1920 x 1200 pixels

Long summary description Dell Wyse T10 1 GHz Wyse ThinOS 450 g Black, Silver Armada 510:

Dell Wyse T10. Processor frequency: 1 GHz, Processor family: Marvell ARM, Processor model: Armada 510. Internal memory: 1 GB. Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Wi-Fi standards: 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.