Dahua Technology logo

Dahua Technology DHI-NVR4232-4KS3 network video recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17282
Info modified on:
15 May 2025, 01:58:36
Short summary description Dahua Technology DHI-NVR4232-4KS3 network video recorder:

Dahua Technology DHI-NVR4232-4KS3, 32 channels, 3840 x 2160 pixels, 3840 × 2160, 1920 × 1080, 1280 × 1024, 1280 × 720 VGA: 1920 × 1080, 1280 × 1024, 1280 × 720, G.711 A-law, G.711 μ-law, G.726, PCM, H.264, H.264+, H.265, H.265+, 20 TB

Long summary description Dahua Technology DHI-NVR4232-4KS3 network video recorder:

Dahua Technology DHI-NVR4232-4KS3. Video input channels: 32 channels, Maximum resolution: 3840 x 2160 pixels, Supported resolutions: 3840 × 2160, 1920 × 1080, 1280 × 1024, 1280 × 720 VGA: 1920 × 1080, 1280 × 1024, 1280 × 720. Maximum storage capacity: 20 TB, HDD interface: SATA. Ethernet LAN data rates: 10,1000,100 Mbit/s. Certification: CE-EMC: EN 55032:2015+A1:2020; EN IEC 61000-3-2:2019+A1:2021; EN 61000-3-3:2013+A1:2019+A2:2021;.... Power consumption (typical): 10 W, AC input voltage: 100 - 240 V, AC input frequency: 50/60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.