D-Link logo

D-Link DSP-W115 smart plug 3680 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111938
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
02 Feb 2020
Short summary description D-Link DSP-W115 smart plug 3680 W White:

D-Link DSP-W115, Indoor, White, Power, WPS, CE/LVD/ErP/RoHS, Wireless, Wi-Fi

Long summary description D-Link DSP-W115 smart plug 3680 W White:

D-Link DSP-W115. Placement supported: Indoor, Product colour: White, LED indicators: Power, WPS. Connectivity technology: Wireless, Wireless technology: Wi-Fi, Wi-Fi standards: Wi-Fi 4 (802.11n). Maximum input power: 3680 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 74 mm, Depth: 38 mm, Height: 95 mm. Shipping (inner) case length: 46,5 cm, Shipping (inner) case width: 22 cm, Shipping (inner) case height: 30 cm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.