D-Link DSL-2741B, Ethernet LAN, ADSL
D-Link DSL-2741B. WLAN data transfer rate (max): 300 Mbit/s. DSL specification: ADSL/ADSL2/ADSL2+. Certification: CE (EN 55022/EN 55024/EN 300 328/EN 301 489). WLAN data transfer rates supported: 300 Mbit/s, Dimensions (WxDxH): 120 x 195 x 31,5 mm, Maximum data transfer rate: 0,27 Gbit/s