D-Link DIR-610, Wi-Fi 4 (802.11n), Ethernet LAN, Black
D-Link DIR-610. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Product colour: Black, LED indicators: LAN, Power, WLAN. Certification: FCC, CSA