D-Link logo

D-Link DHP-P308AV 200 Mbit/s Ethernet LAN White 1 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66520
Info modified on:
10 Aug 2024, 09:53:29
Short summary description D-Link DHP-P308AV 200 Mbit/s Ethernet LAN White 1 pc(s):

D-Link DHP-P308AV, 200 Mbit/s, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, OFDM

Long summary description D-Link DHP-P308AV 200 Mbit/s Ethernet LAN White 1 pc(s):

D-Link DHP-P308AV. Maximum data transfer rate: 200 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. AC input voltage: 100-240 V. Product colour: White, Certification: CE LVD FCC UL CE EMC Class B ErP. Width: 62 mm, Depth: 35,5 mm, Height: 91,5 mm. Compliance certificates: RoHS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.