D-Link logo

D-Link DCS-7010L/B security camera Bullet IP security camera Outdoor 1280 x 800 pixels Wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66177
Info modified on:
04 Nov 2024, 15:17:29
Short summary description D-Link DCS-7010L/B security camera Bullet IP security camera Outdoor 1280 x 800 pixels Wall:

D-Link DCS-7010L/B, IP security camera, Outdoor, Wired, CE, CE LVD, FCC, C-Tick, Wall, Grey

Long summary description D-Link DCS-7010L/B security camera Bullet IP security camera Outdoor 1280 x 800 pixels Wall:

D-Link DCS-7010L/B. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Grey, Form factor: Bullet. Lens viewing angle, horizontal: 47°, Lens viewing angle, vertical: 37°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 10x, Fixed focal length: 4,3 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.