CLUB3D logo

CLUB3D Radeon 9250 128MB GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120624
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D Radeon 9250 128MB GDDR:

CLUB3D Radeon 9250 128MB, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels, PCI

Long summary description CLUB3D Radeon 9250 128MB GDDR:

CLUB3D Radeon 9250 128MB. Processor frequency: 240 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1, OpenGL version: 1.5. Interface type: PCI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.