Chieftec logo

Chieftec CSN-650C power supply unit 650 W 20+4 pin ATX SFX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94161
Info modified on:
10 Aug 2024, 11:33:35
Short summary description Chieftec CSN-650C power supply unit 650 W 20+4 pin ATX SFX Black:

Chieftec CSN-650C, 650 W, 100 - 240 V, 47 - 63 Hz, 6 A, Active, 90 W

Long summary description Chieftec CSN-650C power supply unit 650 W 20+4 pin ATX SFX Black:

Chieftec CSN-650C. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: SFX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Fan diameter: 8 cm, Number of fans: 1 fan(s). Compliance certificates: RoHS

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.