Chicco logo

Chicco Trio Enjoy Fun Travel system pram 1 seat(s) Black, Grey, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64832
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Chicco Trio Enjoy Fun Travel system pram 1 seat(s) Black, Grey, Stainless steel:

Chicco Trio Enjoy Fun, Travel system pram, Solid wheels, Foldable, Black, Grey, Stainless steel

Long summary description Chicco Trio Enjoy Fun Travel system pram 1 seat(s) Black, Grey, Stainless steel:

Chicco Trio Enjoy Fun. Type: Travel system pram, Number of seats: 1 seat(s), Product colour: Black, Grey, Stainless steel. Width: 535 mm, Depth: 915 mm, Height: 1050 mm. Dimensions folded (WxDxH): 355 x 350 x 1090 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.