Case Logic logo

Case Logic MLM-111-INK laptop case 27,9 cm (11") Messenger case Blue

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61081
Info modified on:
01 Jun 2022, 15:50:05
Short summary description Case Logic MLM-111-INK laptop case 27,9 cm (11") Messenger case Blue:

Case Logic MLM-111-INK, Messenger case, 27,9 cm (11"), Shoulder strap, 467,2 g

Long summary description Case Logic MLM-111-INK laptop case 27,9 cm (11") Messenger case Blue:

Case Logic MLM-111-INK. Case type: Messenger case, Maximum screen size: 27,9 cm (11"), Shoulder strap. Weight: 467,2 g. Surface coloration: Monochromatic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.